Status: | Production |
---|---|
Series: | AD7812 |
RoHS: | Compliant |
10-Bit ADC with 2.3 µs Conversion Time |
The AD7812 has Eight Single-Ended Inputs that Can Be Configured as Seven Pseudo Differential Inputs with Respect to a Common, or as Four Independent Pseudo Differential Channels |
Onboard Track and Hold |
Onboard Reference 2.5 V ± 2.5% |
Operating Supply Range: 2.7 V to 5.5 V |
Specifications at 2.7 V-3.6 V and 5 V ± 10% |
DSP-/Microcontroller-Compatible Serial Interface |
High Speed Sampling and Automatic Power-Down Modes |
Package Address Pin on the AD7811 and AD7812 Allows |
Sharing of Serial Bus in Multipackage Applications |
Input Signal Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
8 CH. 10-BIT ADC I.C. | Analog Devices |
Adc, 10Bit, 350Ksps, Wsoic-20 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
ADC, 10BIT, 350KSPS, WSOIC-20 | element14 |
Where can I find additional details, specifications and documents for a AD7812YRZ?
Additional datasheets, footprints and schematics for AD7812YRZ are listed on our Part Details page. You can also find images and similar parts to AD7812YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7812YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7812YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7812YRZ fall under?
The AD7812YRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7812YRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7812YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7812YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7812YRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Richardson RFPD, element14 and Farnell have stock available or on a lead time for AD7812YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7812YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7812YRZ?
You can fill out our help required form which you can use to request a quote for AD7812YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.