AD7812YRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7812
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.98

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.89
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.63
70
in stock
Buy Now
Logo for element14
element14
from US$8.69
70
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.08
70
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.98
-
Buy Now

Features

10-Bit ADC with 2.3 µs Conversion Time
The AD7812 has Eight Single-Ended Inputs that Can Be Configured as Seven Pseudo Differential Inputs with Respect to a Common, or as Four Independent Pseudo Differential Channels
Onboard Track and Hold
Onboard Reference 2.5 V ± 2.5%
Operating Supply Range: 2.7 V to 5.5 V
Specifications at 2.7 V-3.6 V and 5 V ± 10%
DSP-/Microcontroller-Compatible Serial Interface
High Speed Sampling and Automatic Power-Down Modes
Package Address Pin on the AD7811 and AD7812 Allows
Sharing of Serial Bus in Multipackage Applications
Input Signal Range: 0 V to VREF
Reference Input Range: 1.2 V to VDD

Alternative Descriptions

8 CH. 10-BIT ADC I.C. | Analog Devices
Adc, 10Bit, 350Ksps, Tssop-20 | Newark Electronics
ADC, 10BIT, 350KSPS, TSSOP-20 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7812YRUZ?

Additional datasheets, footprints and schematics for AD7812YRUZ are listed on our Part Details page. You can also find images and similar parts to AD7812YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7812YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7812YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7812YRUZ fall under?

The AD7812YRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7812YRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7812YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7812YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7812YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7812YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7812YRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7812YRUZ?

You can fill out our help required form which you can use to request a quote for AD7812YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay