Status: | Unknown |
---|---|
Series: | Octal 10-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 350kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | CMOS Internal Reference Microprocessor Compatible Successive Approximation Track and Hold |
Base Number | 7812 |
Conversion Time | 2.3µs |
IC Case Style | DIP |
IC Generic Number | 7812 |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 7812 |
No. of Bits | 10bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 3.5mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a AD7812YNZ?
Additional datasheets, footprints and schematics for AD7812YNZ are listed on our Part Details page. You can also find images and similar parts to AD7812YNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7812YNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7812YNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7812YNZ fall under?
The AD7812YNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7812YNZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7812YNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7812YNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7812YNZ have stock available?
There is no stock from authorised distributors for AD7812YNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7812YNZ often in real-time on the comparison pages.
What if I can't find stock of AD7812YNZ?
You can fill out our help required form which you can use to request a quote for AD7812YNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.