Status: | Production |
---|---|
Series: | AD7811 |
RoHS: | Compliant |
10-Bit ADC with 2.3 µs Conversion Time |
Four Single-Ended Inputs to Configure as Three Pseudo Differential Inputs with Respect to a Common, or as Two Independent Pseudo Differential Channels |
Onboard Track and Hold |
Onboard Reference 2.5 V ± 2.5% |
Operating Supply Range: 2.7 V to 5.5 V |
Specifications at 2.7 V–3.6 V and 5 V ± 10% |
DSP-/Microcontroller-Compatible Serial Interface |
High Speed Sampling and Automatic |
Power-Down Modes |
Package Address Pin on AD7811 and AD7812 Allows Sharing of Serial Bus in Multipackage Applications |
Input Signal Range: 0 V to VREF |
Reference Input Range: 1.2 V to VDD |
Qualified for Automotive Applications |
Adc, 10Bit, 350Ksps, Nsoic-16 | Newark Electronics |
ADC, 10BIT, 350KSPS, NSOIC-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
4 CH. 10-BIT ADC I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a AD7811YRZ?
Additional datasheets, footprints and schematics for AD7811YRZ are listed on our Part Details page. You can also find images and similar parts to AD7811YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7811YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7811YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7811YRZ fall under?
The AD7811YRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7811YRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7811YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7811YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7811YRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7811YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7811YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7811YRZ?
You can fill out our help required form which you can use to request a quote for AD7811YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.