Status: | Production |
---|---|
Series: | AD7810 |
RoHS: | Compliant |
10-Bit ADC with 2.3 µs Conversion Time |
Small Footprint 8-Lead microSOIC Package |
Specified Over a –40°C to +105°C Temperature Range |
Inherent Track-and-Hold Functionality |
Operating Supply Range: 2.7 V to 5.5 V |
Specifications at 2.7 V to 5.5 V |
Microcontroller-Compatible Serial Interface |
Optional Automatic Power-Down at End of Conversion |
Low Power Operation: |
270 µW at 10 kSPS Throughput Rate |
2.7 mW at 100 kSPS Throughput Rate |
Analog Input Range: 0 V to VREF |
Reference Input Range: 0 V to VDD |
10-BIT SERIAL SINGLE ADC I.C. | Analog Devices |
Adc, 10Bit, 350Ksps, Soic-8 | Newark Electronics |
ADC, 10BIT, 350KSPS, SOIC-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7810YRZ?
Additional datasheets, footprints and schematics for AD7810YRZ are listed on our Part Details page. You can also find images and similar parts to AD7810YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7810YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7810YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7810YRZ fall under?
The AD7810YRZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7810YRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7810YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7810YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7810YRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7810YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7810YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7810YRZ?
You can fill out our help required form which you can use to request a quote for AD7810YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.