Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$6.84
|
1
in stock
|
Buy Now |
Voltage Reference Type | Series - Programmable |
---|---|
Product Range | - |
Reference Voltage | 2.5V 3V |
Initial Accuracy | 1mV |
Temperature Coefficient | 3ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD780BR?
Additional datasheets, footprints and schematics for AD780BR are listed on our Part Details page. You can also find images and similar parts to AD780BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD780BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD780BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD780BR fall under?
The AD780BR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD780BR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD780BR you can contact the distributor directly for product support, shipping queries etc.
Is the AD780BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD780BR have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for AD780BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD780BR often in real-time on the comparison pages.
What if I can't find stock of AD780BR?
You can fill out our help required form which you can use to request a quote for AD780BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.