Status: | Production |
---|---|
Series: | AD780 |
RoHS: | Compliant |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.21
|
No stock
|
Buy Now | |
Richardson RFPD
from US$9.40
|
584
in stock
|
Buy Now | |
Analog Devices
from US$7.00
|
319
in stock
|
Buy Now | |
element14
from US$11.20
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.59
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$7.93
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.71
|
-
|
Buy Now |
Pin programmable 2.5 V or 3.0 V output |
Ultralow drift: 3 ppm/°C max |
High accuracy: 2.5 V or 3.0 V ±1 mV max |
Low noise: 100 nV/√Hz |
Noise reduction capability |
Low quiescent current: 1 mA max |
Output trim capability |
Plug-in upgrade for present references |
Temperature output pin |
Series or shunt mode operation (±2.5 V, ±3.0 V) |
VOLTAGE REFERENCE | Richardson RFPD |
IC, 2.5/3.0 V REFERENCE | Analog Devices |
VOLT REF, 2.5V/3V, NSOIC, -40 TO 85DEG C | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, 2.5V/3V, Nsoic, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a AD780ARZ?
Additional datasheets, footprints and schematics for AD780ARZ are listed on our Part Details page. You can also find images and similar parts to AD780ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD780ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD780ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD780ARZ fall under?
The AD780ARZ is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD780ARZ when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD780ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD780ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD780ARZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD780ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD780ARZ often in real-time on the comparison pages.
What if I can't find stock of AD780ARZ?
You can fill out our help required form which you can use to request a quote for AD780ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.