AD7795BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7795
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7794/AD7795 are low power, low noise, complete analog front ends for high precision measurement

Where to Buy

Prices starting from US$5.64

Distributor Stock
Logo for Farnell
Farnell
from US$9.05
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.64
219
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.86
85
in stock
Buy Now
Logo for element14
element14
from US$9.22
85
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.01
54
in stock
Buy Now

Features

Up to 23 effective bits
RMS noise: 40 nV @ 4.17 Hz, 85 nV @ 16.7 Hz
Current: 400 μA typical
Power-down: 1 μA maximum
Low noise, programmable gain, instrumentation amp
Band gap reference with 4 ppm/°C drift typical
Update rate: 4.17 Hz to 470 Hz
Six differential analog inputs
Internal clock oscillator
Simultaneous 50 Hz/60 Hz rejection
Reference detect
Programmable current sources

Alternative Descriptions

6CHANNEL L/POWER 16-BIT SD ADC | Analog Devices
Adc, 16Bit, Tssop-24, -40 To 105 Deg C | Newark Electronics
ADC, 16BIT, TSSOP-24, -40 TO 105 DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7795BRUZ?

Additional datasheets, footprints and schematics for AD7795BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7795BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7795BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7795BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7795BRUZ fall under?

The AD7795BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7795BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7795BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7795BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7795BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7795BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7795BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7795BRUZ?

You can fill out our help required form which you can use to request a quote for AD7795BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay