Status: | Production |
---|---|
Series: | AD7793 |
RoHS: | Compliant |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.19
|
669
in stock
|
Buy Now | |
Newark Electronics
from US$10.73
|
167
in stock
|
Buy Now | |
element14
from US$12.08
|
167
in stock
|
Buy Now | |
Farnell
from US$11.13
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$8.30
|
142
in stock
|
Buy Now | |
Richardson RFPD
from US$10.15
|
96
in stock
|
Buy Now |
Up to 23 bits effective resolution |
RMS noise |
40 nV @ 4.17 Hz |
85 nV @ 16.7 Hz |
Current: 400 μA typical |
Power-down: 1 μA maximum |
Update rate: 4.17 Hz to 470 Hz |
3 differential inputs |
2 Channel, 24-Bit SD ADC ,PGA | Analog Devices |
Adc, 24Bit, Tssop-16, -40 To 105Deg C | Newark Electronics |
ADC, 24BIT, TSSOP-16, -40 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7793BRUZ?
Additional datasheets, footprints and schematics for AD7793BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7793BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7793BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7793BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7793BRUZ fall under?
The AD7793BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7793BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7793BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7793BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7793BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7793BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7793BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7793BRUZ?
You can fill out our help required form which you can use to request a quote for AD7793BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.