Status: | Production |
---|---|
Series: | AD7785 |
RoHS: | Compliant |
Up to 20 bits effective resolution |
RMS noise |
40 nV @ 4.17 Hz |
85 nV @ 16.7 Hz |
Current: 400 µA typ |
Power-down: 1 µA max |
Low noise programmable gain instrumentation amp |
Band gap reference with 4 ppm/°C drift typ |
Update rate: 4.17 Hz to 470 Hz |
3 differential inputs |
Simultaneous 50 Hz/60 Hz rejection |
Adc, 20Bit, Tssop-16, -40 To 105Deg C | Newark Electronics |
ADC, 20BIT, TSSOP-16, -40 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7785BRUZ?
Additional datasheets, footprints and schematics for AD7785BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7785BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7785BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7785BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7785BRUZ fall under?
The AD7785BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7785BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7785BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7785BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7785BRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7785BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7785BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7785BRUZ?
You can fill out our help required form which you can use to request a quote for AD7785BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.