AD7768BSTZ Simultaneous Sampling A/D Converters by Analog Devices

Status: Production
Series: AD7768
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7768/AD7768-4 are 8-channel and 4-channel 24-bit, simultaneous sampling, sigma-delta (Σ-Δ) analog-to-digital converters (ADCs) with power scaling and 110.8 kHz bandwidth. The devices have a Σ-Δ modulator and digital filter per channel, which enables synchronized sampling of ac and dc signals.The AD7768/AD7768-4 achieve 108 dB dynamic range at amaximum input bandwidth of 110.8 kHz, combined with typicalperformance of ±2 ppm integral nonlinearity (INL), ±50 μVoffset error, and ±30 ppm gain error. The AD7768/AD7768-4 user can trade off input bandwidth,output data rate, and power dissipation, and select one of threepower modes to optimize for noise targets and power consumption. The flexibility of the AD7768/AD7768-4 allows them to become reusable platforms for low power dc and highperformance ac measurement modules. The AD7768/AD7768-4 have three modes: fast mode (256 kSPS maximum, 110.8 kHz input bandwidth, 51.5 mW per channel),median mode (128 kSPS maximum, 55.4 kHz input bandwidth,27.5 mW per channel) and low power mode (32 kSPS maximum, 13.8 kHz input bandwidth, 9.375 mW per channel).The AD7768/AD7768-4 offer extensive digital filteringcapabilities, such as a wideband, low ±0.005 dB pass-bandripple, antialiasing low-pass filter with sharp roll-off, and 105 dB attenuation at the Nyquist frequency.Frequency domain measurements can use the wideband linear phase filter. This filter has a flat pass band (±0.005 dB ripple)from dc to 102.4 kHz at 256 kSPS, from dc to 51.2 kHz at 128 kSPS, or from dc to 12.8 kHz at 32 kSPS. The AD7768/AD7768-4 also offer sinc response via a sinc5 filter, a low latency path for low bandwidth, and low noisemeasurements. The wideband and sinc5 filters can be selected and run on a per channel basis. Within these filter options, the user can improve the dynamicrange by selecting from decimation rates of ×32, ×64, ×128,×256, ×512, and ×1024. The ability to vary the decimation filtering optimizes noise performance to the required inputbandwidth.Embedded analog functionality on each ADC channel makesdesign easier, such as a precharge buffer on each analog inputthat reduces analog input current and a precharge reference buffer per channel reduces input current and glitches on thereference input terminals.The device operates with a 5 V AVDD1A and AVDD1B supply,a 2.25 V to 5.0 V AVDD2A and AVDD2B supply, and a 2.5 V to 3.3 V or 1.8 V IOVDD supply (see the 1.8 V IOVDD Operationsection for specific requirements for operating at 1.8 V IOVDD).The device requires an external reference; the absolute inputreference voltage range is 1 V to AVDD1 − AVSS.The specified operating temperature range is −40°C to +105°C. The device is housed in a 10 mm × 10 mm, 64-lead low profile quad flat package (LQFP) with a 12 mm × 12 mm printed circuit board (PCB) footprint.

Where to Buy

Prices starting from US$23.32

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$23.32
69
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$42.98
18
in stock
Buy Now
Logo for element14
element14
from US$37.21
17
in stock
Buy Now
Logo for Farnell
Farnell
from US$35.27
17
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.30
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$32.96
-
Buy Now

Features

Precision ac and dc performance
8-/4-channel simultaneous sampling
256 kSPS maximum ADC ODR per channel
108 dB dynamic range
110.8 kHz maximum input bandwidth (−3 dB BW)
−120 dB THD, typical
±2 ppm of full-scale range (FSR) integral nonlinearity (INL), ±50 μV offset error, ±30 ppm of FSR gain error
Optimized power dissipation vs. noise vs. input bandwidth
Selectable power, speed, and input bandwidth
Fast (highest speed): 110.8 kHz BW, 51.5 mW per channel
Median (half speed): 55.4 kHz BW, 27.5 mW per channel
Low power (lowest power): 13.8 kHz BW, 9.375 mW per channel
Per channel digital filter
Programmable input bandwidth/sampling rates
CRC error checking on data interface
Daisy-chaining
Linear phase digital filter
Low latency sinc5 filter
Wideband brick wall filter: ±0.005 dB ripple to 102.4 kHz
Analog input precharge buffers
Power supply
AVDD1 = 5.0 V, AVDD2 = 2.25 V to 5.0 V
IOVDD = 2.5 V to 3.3 V or IOVDD = 1.8 V
64-lead LQFP package, no exposed pad
Temperature range: −40°C to +105°C

Alternative Descriptions

256ksps 8 ch wideband 24B SD-A | Analog Devices
Adc, 24Bit, 256Ksps, Lqfp-64 | Newark Electronics
ADC, 24BIT, 256KSPS, LQFP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7768BSTZ?

Additional datasheets, footprints and schematics for AD7768BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7768BSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7768BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7768BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7768BSTZ fall under?

The AD7768BSTZ is listed under Simultaneous Sampling A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7768BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7768BSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7768BSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7768BSTZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7768BSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7768BSTZ often in real-time on the comparison pages.

What if I can't find stock of AD7768BSTZ?

You can fill out our help required form which you can use to request a quote for AD7768BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay