Status: | Production |
---|---|
Series: | AD7765 |
RoHS: | Compliant |
High performance 24-bit Σ-Δ ADC |
115 dB dynamic range at 78.125 kHz output data rate |
112 dB dynamic range at 156 kHz output data rate |
156 kHz maximum fully filtered output word rate |
Pin-selectable oversampling rates of 128× and 256× |
Low power mode |
Flexible serial peripheral interface (SPI) |
Fully differential modulator input |
On-chip differential amplifier for signal buffering |
On-chip reference buffer |
Full band low-pass finite impulse response (FIR) filter |
Overrange alert pin |
Digital gain correction registers |
Power-down mode |
Synchronization of multiple devices via the SYNC pin |
Daisy chaining |
24Bit, 156ksps, 112dB Sigma De | Analog Devices |
ADC, 24BIT, 156KSPS, SERIAL, TSSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7765BRUZ?
Additional datasheets, footprints and schematics for AD7765BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7765BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7765BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7765BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7765BRUZ fall under?
The AD7765BRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7765BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7765BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7765BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7765BRUZ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7765BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7765BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7765BRUZ?
You can fill out our help required form which you can use to request a quote for AD7765BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.