Status: | Production |
---|---|
Series: | AD7764 |
RoHS: | Compliant |
High performance 24-bit Σ-Δ ADC |
115 dB dynamic range at 78.125 kHz output data rate |
109 dB dynamic range at 312.5 kHz output data rate |
312.5 kHz maximum fully filtered output word rate |
Pin-selectable oversampling rates of 64×, 128×, and 256× |
Low power mode |
Flexible serial peripheral interface (SPI) |
Fully differential modulator input |
On-chip differential amplifier for signal buffering |
On-chip reference buffer |
Full band, low-pass, finite impulse response (FIR) filter |
Overrange alert pin |
Digital gain correction registers |
Power-down mode |
Synchronization of multiple devices via the SYNC pin |
Daisy chaining |
24Bit, 312ksps, 109dB Sigma De | Analog Devices |
Adc, 24Bit, 312Ksps, Tssop-28 | Newark Electronics |
ADC, 24BIT, 312KSPS, TSSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7764BRUZ?
Additional datasheets, footprints and schematics for AD7764BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7764BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7764BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7764BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7764BRUZ fall under?
The AD7764BRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7764BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7764BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7764BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7764BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7764BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7764BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7764BRUZ?
You can fill out our help required form which you can use to request a quote for AD7764BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.