Status: | Production |
---|---|
Series: | AD7763 |
RoHS: | Compliant |
Prices starting from US$24.35
120 dB dynamic range at 78 kHz output data rate |
109 dB dynamic range at 625 kHz output data rate |
112 dB SNR at 78 kHz output data rate |
107 dB SNR at 625 kHz output data rate |
625 kHz maximum fully filtered output word rate |
Programmable oversampling rate (32× to 256×) |
Flexible serial interface |
Please see data sheet for additional features. |
625KSPS, 19/20 BIT SIGMA DELTA | Analog Devices |
Adc, 24Bit, 625Ksps, Tqfp-Ep-64 | Newark Electronics |
ADC, 24BIT, 625KSPS, TQFP-EP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7763BSVZ?
Additional datasheets, footprints and schematics for AD7763BSVZ are listed on our Part Details page. You can also find images and similar parts to AD7763BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7763BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7763BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7763BSVZ fall under?
The AD7763BSVZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7763BSVZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7763BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7763BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7763BSVZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7763BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7763BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD7763BSVZ?
You can fill out our help required form which you can use to request a quote for AD7763BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.