AD7762BSVZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7762
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7762 is a high performance, 24-bit Σ-Δ analog-to-digital converter (ADC). It combines wide input bandwidth and high speed with the benefits of Σ-Δ conversion with a performance of 106 dB SNR at 625 kSPS, making it ideal for high speed data acquisition. Wide dynamic range combined with significantly reduced anti-aliasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an overrange flag, internal gain and offset registers, and a low-pass digital FIR filter make the AD7762 a compact, highly integrated data acquisition device requiring minimal peripheral component selection. In addition, the device offers programmable decimation rates, and the digital FIR filter can be adjusted if the default characteristics are not appropriate to the application. The AD7762 is ideal for

Where to Buy

Prices starting from US$23.35

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$23.35
177
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.09
69
in stock
Buy Now
Logo for element14
element14
from US$40.45
69
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.32
69
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$35.65
-
Buy Now

Features

120 dB dynamic range at 78 kHz output data rate
109 dB dynamic range at 625 kHz output data rate
112 dB SNR at 78 kHz output data rate
106 dB SNR at 625 kHz output data rate
625 kHz maximum fully filtered output word rate
Low pass FIR filter with default or user programmable coefficients
Fully differential modulator input
On-chip differential amplifier for signal buffering
Programmable over-sampling rate (32x to 256x)
Over-range alert bit
Digital offset and gain correction registers
Low power and power down modes

Alternative Descriptions

625KSPS, 19/20 BIT SIGMA DELTA | Analog Devices
Adc, 24Bit, 625Ksps, Tqfp-Ep-64 | Newark Electronics
ADC, 24BIT, 625KSPS, TQFP-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7762BSVZ?

Additional datasheets, footprints and schematics for AD7762BSVZ are listed on our Part Details page. You can also find images and similar parts to AD7762BSVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7762BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7762BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7762BSVZ fall under?

The AD7762BSVZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7762BSVZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7762BSVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7762BSVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7762BSVZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7762BSVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7762BSVZ often in real-time on the comparison pages.

What if I can't find stock of AD7762BSVZ?

You can fill out our help required form which you can use to request a quote for AD7762BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay