Status: | Production |
---|---|
Series: | AD7760 |
RoHS: | Compliant |
Prices starting from US$38.50
120 dB dynamic range at 78 kHz output data rate |
100 dB dynamic range at 2.5 MHz output data rate |
112 dB SNR at 78 kHz output data rate |
100 dB SNR at 2.5 MHz output data rate |
2.5 MHz maximum fully filtered output word rate |
Fully differential modulator input |
Programmable oversampling rate (8X to 256X) |
On-chip differential amplifier for signal buffering |
Low-pass finite impulse response (FIR) filter with default or user-programmable coefficients |
Modulator output mode |
Overrange alert bit |
Digital offset and gain correction registers |
2.5MSPS, 18/20 BIT SIGMA DELTA | Analog Devices |
Adc, 24Bit, 2.5Msps, Tqfp-Ep-64 | Newark Electronics |
ADC, 24BIT, 2.5MSPS, TQFP-EP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7760BSVZ?
Additional datasheets, footprints and schematics for AD7760BSVZ are listed on our Part Details page. You can also find images and similar parts to AD7760BSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7760BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7760BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7760BSVZ fall under?
The AD7760BSVZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7760BSVZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7760BSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7760BSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7760BSVZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7760BSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7760BSVZ often in real-time on the comparison pages.
What if I can't find stock of AD7760BSVZ?
You can fill out our help required form which you can use to request a quote for AD7760BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.