AD7746ARUZ Capacitive-to-Digital and Touch Screen Controllers by Analog Devices

Status: Production
Series: AD7746
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7745/AD7746 are a high resolution, Σ-Δ capacitance-to-digital converter (CDC). The capacitance to be measured is connected directly to the device inputs. The architecture fea-tures inherent high resolution (24-bit no missing codes, up to 21-bit effective resolution), high linearity (±0.01%), and high accuracy (±4 fF factory calibrated). The AD7745/AD7746 capacitance input range is ±4 pF (changing), while it can accept up to 17 pF common-mode capacitance (not changing), which can be balanced by a programmable on-chip, digital-to-capacitance converter (CAPDAC). The AD7745 has one capacitance input channel, while the AD7746 has two channels. Each channel can be configured as single-ended or differential. The AD7745/AD7746 are designed for floating capacitive sensors. For capacitive sensors with one plate connected to ground, the AD7747 is recommended. The parts have an on-chip temperature sensor with a resolution of 0.1°C and accuracy of ±2°C. The on-chip voltage reference and the on-chip clock generator eliminate the need for any external components in capacitive sensor

Where to Buy

Prices starting from US$7.40

Distributor Stock
Logo for Farnell
Farnell
from US$9.72
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$7.40
1,942
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.22
502
in stock
Buy Now
Logo for element14
element14
from US$12.49
502
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.20
99
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.62
-
Buy Now

Alternative Descriptions

24Bit Capacitance to Digital C | Analog Devices
Adc, 24Bit, Tssop-16, -40 To 125Deg C | Newark Electronics
ADC, 24BIT, TSSOP-16, -40 TO 125DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7746ARUZ?

Additional datasheets, footprints and schematics for AD7746ARUZ are listed on our Part Details page. You can also find images and similar parts to AD7746ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7746ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7746ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7746ARUZ fall under?

The AD7746ARUZ is listed under Capacitive-to-Digital and Touch Screen Controllers.

Can I view similar or alternative parts?

You can view similar parts to AD7746ARUZ when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7746ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7746ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7746ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7746ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7746ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD7746ARUZ?

You can fill out our help required form which you can use to request a quote for AD7746ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay