Status: | Production |
---|---|
Series: | AD7740 |
RoHS: | Compliant |
Synchronous operation |
Full-scale frequency set by external system clock |
8-lead SOT-23 and 8-lead MSOP packages |
3 V or 5 V operation |
Low power: 3 mW (Typ) |
Nominal input range: 0 to VREF |
True –150 mV capability without charge pump |
VREF range: 2.5 V to VDD |
Internal 2.5 V reference |
1 MHz max input frequency |
Selectable high impedance buffered input |
Minimal external components required |
LOW COST SMALL SYNCHRONOUS VFC | Analog Devices |
V/F Converter, 0.012%, Msop | Newark Electronics |
V/F CONVERTER, 0.012%, MSOP | element14 |
Analog Devices V/F Converter IC 1MHz MSOP | Distrelec |
Where can I find additional details, specifications and documents for a AD7740KRMZ?
Additional datasheets, footprints and schematics for AD7740KRMZ are listed on our Part Details page. You can also find images and similar parts to AD7740KRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7740KRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7740KRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7740KRMZ fall under?
The AD7740KRMZ is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7740KRMZ when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7740KRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7740KRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7740KRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for AD7740KRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7740KRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7740KRMZ?
You can fill out our help required form which you can use to request a quote for AD7740KRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.