AD7739BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7739
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD7739 is a high precision, high throughput analog frontend. True 16-bit p-p resolution is achievable with a totalconversion time of 250 μs (4 kHz channel switching), making itideally suited to high resolution multiplexing

Prices starting from US$12.70


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$12.70
717
Buy Now
Logo for Analog Devices Analog Devices US$20.89
196
Buy Now
Logo for Newark Electronics Newark Electronics US$16.09
69
Buy Now
Logo for element14 element14 US$18.89
69
Buy Now
Logo for Farnell Farnell US$17.49
69
Buy Now
Logo for Richardson RFPD Richardson RFPD US$15.20
-
Buy Now
View Full Pricing & Stock Comparison

Features

High resolution ADC
24 bits no missing codes
±0.0015% Nonlinearity
Optimized for Fast Channel Switching
18-Bits p-p Resolution (21 Bits Effective) at 500 Hz
16-Bits p-p Resolution (19 Bits Effective) at 4 kHz
On-Chip Per Channel System Calibration
Configurable Inputs 8 Single-Ended or 4 Fully Differential
Package: 24-Lead TSSOP
Input Ranges
+625 mV, ±625 mV, +1.25 V, ±1.25 V, +2.5 V, ±2.5 V
3-Wire Serial Interface
SPI®, QSPI™, MICROWIRE™ and DSP Compatible
Schmitt Trigger on Logic Inputs
Single-Supply Operation
5 V Analog Supply
3 V or 5 V Digital Supply

Alternative Descriptions

8-Ch Fast 24-Bit ADC I.C. | Analog Devices
Adc, 24Bit, Tssop-24, -40 To 105Deg C | Newark Electronics
ADC, 24BIT, TSSOP-24, -40 TO 105DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7739BRUZ?

Additional datasheets, footprints and schematics for AD7739BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7739BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7739BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7739BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7739BRUZ fall under?

The AD7739BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7739BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7739BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7739BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7739BRUZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7739BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7739BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7739BRUZ?

You can fill out our help required form which you can use to request a quote for AD7739BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay