AD7738BRUZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7738
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7738 is a high precision, high throughput analog front end. True 16-bit peak-to-peak resolution is achievable with a total conversion time of 117 µs (8.5 kHz channel switching) making it ideally suitable for high resolution multiplexing

Where to Buy

Prices starting from US$10.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.97
5,751
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.34
157
in stock
Buy Now
Logo for element14
element14
from US$17.49
157
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.10
157
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.43
-
Buy Now

Features

High Resolution ADC
24 Bits No Missing Codes
0.0015% Nonlinearity
Optimized for Fast Channel Switching
18-Bits p-p Resolution (21 Bits Effective) at 500 Hz
16-Bits p-p Resolution (19 Bits Effective) at 8.5 kHz
15-Bits p-p Resolution (18 Bits Effective) at 15 kHz
On-Chip Per Channel System Calibration
Configurable Inputs
8 Single-Ended or 4 Fully Differential
Input Ranges
+625 mV, +1.25 V, +2.5 V, 625 mV, 1.25 V, 2.5 V
3-Wire Serial Interface
SPI™, QSPI™, MICROWIRE™ and DSP Compatible
Schmitt Trigger on Logic Inputs
Single-Supply Operation
5 V Analog Supply
3 V or 5 V Digital Supply
Package: 28-Lead TSSOP

Alternative Descriptions

8-Ch Fast 24-Bit ADC i.c. | Analog Devices
Adc, 24Bit, Tssop-28, -40 To 105Deg C | Newark Electronics
ADC, 24BIT, TSSOP-28, -40 TO 105DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7738BRUZ?

Additional datasheets, footprints and schematics for AD7738BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7738BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7738BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7738BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7738BRUZ fall under?

The AD7738BRUZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7738BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7738BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7738BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7738BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7738BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7738BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7738BRUZ?

You can fill out our help required form which you can use to request a quote for AD7738BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay