Status: | Production |
---|---|
Series: | AD7731 |
RoHS: | Compliant |
24-Bit Sigma-Delta ADC |
16 Bits p-p Resolution at 800 Hz Output Rate |
Programmable Output Rates up to 6.4 kHz |
Programmable Gain Front End |
±0.0015% Nonlinearity |
Buffered Differential Inputs |
Programmable Filter Cutoffs |
FASTStep™ Mode for Channel Sequencing |
Single Supply Operation |
ADC, 24-BIT, WSOIC-24, -40 TO 85DEG C | element14 |
Adc, 24-Bit, Wsoic-24, -40 To 85Deg C | Newark Electronics |
24-BIT SIGMA DELTA ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7731BRZ?
Additional datasheets, footprints and schematics for AD7731BRZ are listed on our Part Details page. You can also find images and similar parts to AD7731BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7731BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7731BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7731BRZ fall under?
The AD7731BRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7731BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7731BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7731BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7731BRZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7731BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7731BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7731BRZ?
You can fill out our help required form which you can use to request a quote for AD7731BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.