Status: | Production |
---|---|
Series: | AD7730L |
RoHS: | Compliant |
Resolution of 230,000 Counts (Peak-to-Peak) |
Offset Drift: 5 nV/°C |
Gain Drift: 2 ppm/°C |
Line Frequency Rejection: >150 dB |
Buffered Differential Inputs |
Programmable Filter Cutoffs |
Specified for Drift Over Time |
Operates with Reference Voltages of 1 V to 5 V |
TRANSDUCER I.C. LOW POWER VERS | Analog Devices |
Adc, 24Bit, Tssop-24, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, TSSOP-24, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7730LBRUZ?
Additional datasheets, footprints and schematics for AD7730LBRUZ are listed on our Part Details page. You can also find images and similar parts to AD7730LBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7730LBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7730LBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7730LBRUZ fall under?
The AD7730LBRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7730LBRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7730LBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7730LBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7730LBRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7730LBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7730LBRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7730LBRUZ?
You can fill out our help required form which you can use to request a quote for AD7730LBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.