Status: | Production |
---|---|
Series: | AD7730 |
RoHS: | Compliant |
Prices starting from US$15.54
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$15.54
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$26.69
|
50
in stock
|
Buy Now | |
element14
from US$26.03
|
50
in stock
|
Buy Now | |
Farnell
from US$23.47
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$27.88
|
31
in stock
|
Buy Now | |
Richardson RFPD
from US$21.87
|
31
in stock
|
Buy Now |
Resolution of 230,000 Counts (Peak-to-Peak) |
Offset Drift: 5 nV/°C |
Gain Drift: 2 ppm/°C |
Line Frequency Rejection: >150 dB |
Buffered Differential Inputs |
Programmable Filter Cutoffs |
Specified for Drift Over Time |
See datasheet for additional features |
TRANSDUCER ADC I.C. | Analog Devices |
Adc, 24Bit, Wsoic-24, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, WSOIC-24, -40 TO 85DEG C | element14 |
Bridge Transducer ADC SOL24 | Schukat Electronic |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7730BRZ?
Additional datasheets, footprints and schematics for AD7730BRZ are listed on our Part Details page. You can also find images and similar parts to AD7730BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7730BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7730BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7730BRZ fall under?
The AD7730BRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7730BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7730BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7730BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7730BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7730BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7730BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7730BRZ?
You can fill out our help required form which you can use to request a quote for AD7730BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.