Status: | Production |
---|---|
Series: | AD7722 |
RoHS: | Compliant |
16-Bit Σ-Δ ADC |
64 x Oversampling Ratio |
Up to 220 kSPS Output Word Rate |
Low-Pass, Linear Phase Digital Filter |
Inherently Monotonic |
On-Chip 2.5 V Voltage Reference |
Single-Supply 5 V |
High Speed Parallel or Serial Interface |
16-Bit Sigma-Delta Converter I | Analog Devices |
Adc, 16Bit, 195Ksps, Mqfp-44 | Newark Electronics |
ADC, 16BIT, 195KSPS, MQFP-44 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7722ASZ?
Additional datasheets, footprints and schematics for AD7722ASZ are listed on our Part Details page. You can also find images and similar parts to AD7722ASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7722ASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7722ASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7722ASZ fall under?
The AD7722ASZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7722ASZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7722ASZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7722ASZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7722ASZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7722ASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7722ASZ often in real-time on the comparison pages.
What if I can't find stock of AD7722ASZ?
You can fill out our help required form which you can use to request a quote for AD7722ASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.