AD7719BRZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7719
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7719 is a complete analog front-end for low frequency measurement

Where to Buy

Prices starting from US$13.11

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.11
2,187
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$34.69
21
in stock
Buy Now
Logo for element14
element14
from US$24.40
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$18.70
-
Buy Now
Logo for Farnell
Farnell
from US$24.35
-
Buy Now

Features

HIGH RESOLUTION Σ-Δ ADCS
2 Independent ADCs (16- and 24-Bit Resolution)
Factory-Calibrated (Field Calibration Not Required)
Output Settles in 1 Conversion Cycle (Single Conversion Mode)
Programmable Gain Front End
Simultaneous Sampling and Conversion of 2 Signal Sources
Separate Reference Inputs for Each Channel
Simultaneous 50 Hz and 60 Hz Rejection at 20 Hz Update Rate
ISOURCE SELECT™
24-Bit No Missing Codes—Main ADC
13-Bit p-p Resolution @ 20 Hz, 20 mV Range
18-Bit p-p Resolution @ 20 Hz, 2.56 V Range
INTERFACE
3-Wire Serial
SPI®, QSPI™, MICROWIRE™, and DSP Compatible
Schmitt Trigger on SCLK

Alternative Descriptions

Dual 16-Bit & 24-Bit SD ADC | Analog Devices
16/24bit Delta-Sigma ADC 2Ch SOL28 | Schukat Electronic
ADC, 24BIT, 105SPS, 85 TO -40DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7719BRZ?

Additional datasheets, footprints and schematics for AD7719BRZ are listed on our Part Details page. You can also find images and similar parts to AD7719BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7719BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7719BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7719BRZ fall under?

The AD7719BRZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7719BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7719BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7719BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7719BRZ have stock available?

Authorised distributors including Analog Devices, Schukat Electronic, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7719BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7719BRZ often in real-time on the comparison pages.

What if I can't find stock of AD7719BRZ?

You can fill out our help required form which you can use to request a quote for AD7719BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay