Status: | Production |
---|---|
Series: | AD7716 |
RoHS: | Compliant |
Prices starting from US$91.83
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$91.83
|
-
|
Buy Now |
22-Bit Sigma-Delta ADC |
Dynamic Range of 105 dB (146 Hz Input) |
60.003% Integral Nonlinearity |
On-Chip Low-Pass Digital Filter |
Cutoff Programmable from 584 Hz to 36.5 Hz |
Linear Phase Response |
Five Line Serial I/O |
Twos Complement Coding |
Easy Interface to DSPs and Microcomputers |
Software Control of Filter Cutoff |
±5 V Supply |
Low Power Operation: 50 mW |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7716BPZ?
Additional datasheets, footprints and schematics for AD7716BPZ are listed on our Part Details page. You can also find images and similar parts to AD7716BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7716BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7716BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7716BPZ fall under?
The AD7716BPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7716BPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7716BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7716BPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7716BPZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD7716BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7716BPZ often in real-time on the comparison pages.
What if I can't find stock of AD7716BPZ?
You can fill out our help required form which you can use to request a quote for AD7716BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.