AD7715ANZ-3 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7715
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7715 is a complete analog front end for low frequency measurement

Where to Buy

Prices starting from US$8.22

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.04
3,227
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.22
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.75
-
Buy Now

Features

Charge-balancing ADC
16-bits no missing codes
0.0015% nonlinearity
Programmable gain front end
Gains of 1, 2, 32 and 128
Differential input capability
Three-wire serial interface
Ability to buffer the analog input
SPI-, QSPI™-, MICROWIRE™-, and DSP-compatible
3 V (AD7715-3) or 5 V (AD7715-5) operation
Low supply current: 450 μA maximum @ 3 V supplies
Low-pass filter with programmable output update
16-lead SOIC/PDIP/TSSOP

Alternative Descriptions

16-BIT SIGMA DELTA ADC I.C. | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7715ANZ-3?

Additional datasheets, footprints and schematics for AD7715ANZ-3 are listed on our Part Details page. You can also find images and similar parts to AD7715ANZ-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7715ANZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7715ANZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7715ANZ-3 fall under?

The AD7715ANZ-3 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7715ANZ-3 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7715ANZ-3 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7715ANZ-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7715ANZ-3 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7715ANZ-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7715ANZ-3 often in real-time on the comparison pages.

What if I can't find stock of AD7715ANZ-3?

You can fill out our help required form which you can use to request a quote for AD7715ANZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay