Status: | Production |
---|---|
Series: | AD7714 |
RoHS: | Compliant |
Prices starting from US$16.18
Charge Balancing ADC |
24 Bits No Missing Codes |
0.0015% Nonlinearity |
Five-Channel Programmable Gain Front End |
Gains from 1 to 128 |
Can Be Configured as Three Fully Differential |
Inputs or Five Pseudo-Differential Inputs |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
3 V (AD7714-3) or 5 V (AD7714-5) Operation |
Low Current (350 µA typ) with Power-Down (5 µA typ) |
Low Noise (<150 nV rms) |
Low-Pass Filter with Programmable Filter Cutoffs |
Please see data sheet for additional features |
Adc, 24Bit, Dip-24, -40 To 105Deg C | Newark Electronics |
ADC, 24BIT, DIP-24, -40 TO 105DEG C | element14 |
24-BIT SIGMA DELTA A/D IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7714YNZ?
Additional datasheets, footprints and schematics for AD7714YNZ are listed on our Part Details page. You can also find images and similar parts to AD7714YNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7714YNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7714YNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7714YNZ fall under?
The AD7714YNZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7714YNZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7714YNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7714YNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7714YNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD7714YNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7714YNZ often in real-time on the comparison pages.
What if I can't find stock of AD7714YNZ?
You can fill out our help required form which you can use to request a quote for AD7714YNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.