Status: | Production |
---|---|
Series: | AD7714 |
RoHS: | Compliant |
Charge Balancing ADC |
24 Bits No Missing Codes |
0.0015% Nonlinearity |
Five-Channel Programmable Gain Front End |
Gains from 1 to 128 |
Can Be Configured as Three Fully Differential |
Inputs or Five Pseudo-Differential Inputs |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
3 V (AD7714-3) or 5 V (AD7714-5) Operation |
Low Current (350 µA typ) with Power-Down (5 µA typ) |
Low Noise (<150 nV rms) |
Low-Pass Filter with Programmable Filter Cutoffs |
Please see data sheet for additional features |
28-BIT SIGMA DELTA A/D IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7714ARSZ-3?
Additional datasheets, footprints and schematics for AD7714ARSZ-3 are listed on our Part Details page. You can also find images and similar parts to AD7714ARSZ-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7714ARSZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7714ARSZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7714ARSZ-3 fall under?
The AD7714ARSZ-3 is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7714ARSZ-3 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7714ARSZ-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7714ARSZ-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7714ARSZ-3 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7714ARSZ-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7714ARSZ-3 often in real-time on the comparison pages.
What if I can't find stock of AD7714ARSZ-3?
You can fill out our help required form which you can use to request a quote for AD7714ARSZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.