Status: | Production |
---|---|
Series: | AD7711 |
RoHS: | Compliant |
Charge-Balancing ADC |
24 Bits, No Missing Codes |
±0.0015% Nonlinearity |
2-Channel Programmable Gain Front End |
Gains from 1 to 128 |
1 Differential Input |
1 Single-Ended Input |
Low-Pass Filter with Programmable Filter Cutoffs |
Ability to Read/Write Calibration Coefficients |
RTD Excitation Current Sources |
Bidirectional Microcontroller Serial Interface |
Internal/External Reference Option |
Single- or Dual-Supply Operation |
Low Power (25 mW typ) with Power-Down Mode (7 mW typ) |
24 BIT SIGMA DELTA ADC IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7711ANZ?
Additional datasheets, footprints and schematics for AD7711ANZ are listed on our Part Details page. You can also find images and similar parts to AD7711ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7711ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7711ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7711ANZ fall under?
The AD7711ANZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7711ANZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7711ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7711ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7711ANZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7711ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7711ANZ often in real-time on the comparison pages.
What if I can't find stock of AD7711ANZ?
You can fill out our help required form which you can use to request a quote for AD7711ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.