Status: | Production |
---|---|
Series: | AD7709 |
RoHS: | Compliant |
16-Bit Σ-Δ ADC |
Simultaneous 50 Hz and 60 Hz Rejection at 20 Hz Update Rate |
VREF Select™ Allows Absolute and Ratiometric Measurement Capability |
Programmable Gain Front End |
ISOURCE Select™ |
16-Bit No Missing Codes |
13-Bit p-p Resolution @ 20 Hz, 20 mV Range |
16-Bit p-p Resolution @ 20 Hz, 2.56 V Range |
Adc, 16Bit, Tssop-24, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, TSSOP-24, -40 TO 85DEG C | element14 |
2/3 Chnl 16-Bit ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7709BRUZ?
Additional datasheets, footprints and schematics for AD7709BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7709BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7709BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7709BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7709BRUZ fall under?
The AD7709BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7709BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7709BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7709BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7709BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7709BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7709BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7709BRUZ?
You can fill out our help required form which you can use to request a quote for AD7709BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.