Status: | Production |
---|---|
Series: | AD7707 |
RoHS: | Compliant |
Charge balancing ADC |
16 bits no missing codes |
0.003% nonlinearity |
True bipolar ±100 mV capability on low level input |
Channels without requiring charge pumps |
3-wire serial interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
Schmitt trigger input on SCLK |
Gains from 1 to 128 |
Programmable gain front end |
Ability to buffer the analog input |
2.7 V to 3.3 V or 4.75 V to 5.25 V operation |
Power dissipation 1 mW @ 3 V |
Standby current 8 µA max |
20-Lead SOIC and TSSOP Packages |
High level (±10 V) and low level (±10 mV) input channels |
3 CH 16 BIT ADC I.C. | Analog Devices |
Adc, 16Bit, Wsoic-20, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, WSOIC-20, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7707BRZ?
Additional datasheets, footprints and schematics for AD7707BRZ are listed on our Part Details page. You can also find images and similar parts to AD7707BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7707BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7707BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7707BRZ fall under?
The AD7707BRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7707BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7707BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7707BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7707BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7707BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7707BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7707BRZ?
You can fill out our help required form which you can use to request a quote for AD7707BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.