AD7706BNZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7706BNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7706BNZ
Series Information for AD7706BNZ - Analog Devices

Features

  • feature
    AD7705: 2 fully differential input channel ADCs AD7706: 3 pseudo differential input channel ADCs 16 bits no missing codes 0.003% nonlinearity Programmable gain front end: gains from 1 to 128 3-wire serial interface SPIu00ae-, QSPIu2122-, MICROWIREu2122-, and DSP-compatible Schmitt-trigger input on SCLK Ability to buffer the analog input 2.7 V to 3.3 V or 4.75 V to 5.25 V operation Power dissipation 1 mW maximum @ 3 V Standby current 8 u03bcA maximum 16-lead PDIP, 16-lead SOIC, and 16-lead TSSOP packages

Description

IC 16BIT ADC 7706 DIP16

The AD7705/AD7706 are complete analog front ends for low frequency measurement applications. These 2-/3-channel devices can accept low level input signals directly from a transducer and produce serial digital output. The devices employ a Σ-Δ conversion technique to realize up to 16 bits of no missing codes performance. The selected input signal is applied to a proprietary, programmable-gain front end based around an analog modulator. The modulator output is processed by an on- chip digital filter. The first notch of this digital filter can be pro- grammed via an on-chip control register, allowing adjustment of the filter cutoff and output update rate. The AD7705/AD7706 devices operate from a single 2.7 V to 3.3 V or 4.75 V to 5.25 V supply. The AD7705 features two fully differential analog input channels; the AD7706 features three pseudo differential input channels. Both devices feature a differential reference input. Input signal ranges of 0 mV to 20 mV through 0 V to 2.5 V can be incorporated on both devices when operating with a VDD of 5 V and a reference of 2.5 V. They can also handle bipolar input signal ranges of ±20 mV through ±2.5 V, which are referenced to the AIN(−) inputs on the AD7705 and to the COMMON input on the AD7706.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
500SPS
Input Channel Type:
Differential
Data Interface:
Serial
Supply Voltage Type:
-
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
DIP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Triple 16-Bit Sigma-Delta ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
A/D / D/A Features:
CMOS Internal Reference Serial O/P Sigma Delta
Base Number:
7706
Conversion Time:
1µs
IC Case Style:
DIP
IC Generic Number:
7706
Linearity Error:
0.003%
Logic Function Number:
7706
No. of Channels:
3Channels
Operating Temperature Range:
-40°C to +85°C
Power Dissipation Ptot Max:
450mW
Supply Current:
1.3mA
Supply Voltage Range - Analogue:
2.7V to 3.3V 4.75V to 5.25V
Termination Type:
Through Hole

Alternate Descriptions

RS Components
AD7706BNZ
Newark Electronics
Analogue to Digital Converter, 16 bit, 500 SPS, 4.75 V, 5.25 V, DIP RoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC
RS Components UK
AD7706BNZ
RS Components DE
16-Bit-Bit ADC AD7706BNZ Differentiell SPI, PDIP 16-Pin 3 Digital Interface Typ : Seriell (SPI) Montage-Typ : Durchsteckmontage Abtastrate : 0.5ksps Architektur : Delta Sigma Versorgungsspannung einzeln typ. : 3 V, 5 V Eingangssignal-Typ : Pseudo-Differential Integrale Nichtlinearität : ±0.003%FSR Abmessungen : 20.07 x 6.35 x 3.3mm, Analog Devices
RS Components HK
AD7706BNZ
RS Components JP
AD7706BNZ
RS Components FR
CONVERTISSEUR CAN 16 BIT 5V 1mW 3 CANAUX
RS Components CN
AD7706BNZ
RS Components ES
AD7706BNZ
RS Components NL
AD7706BNZ
RS Components NO
AD7706BNZ
RS Components US
AD7706BNZ
RS Components SG
AD7706BNZ
RS Components TW
ADC Single 500sps 16-Bit Serial PDIP16