Status: | Production |
---|---|
Series: | AD7694 |
RoHS: | Compliant |
16 Bits Resolution |
Throughput: 250 kSPS |
INL: ±4 LSB Max |
Power Dissipation: |
800 µA @ 5V/100 kSPS |
540 µA @ 2.7V/100 kSPS |
Pseudo-Differential Analog Input Range: 0 V to VREF with VREF up to VDD |
S/(N+D): 92 dB @ 20 kHz |
No Pipeline Delay |
Single Supply Operation 2.7 V or 5 V |
Serial Interface SPI®/QSPI™/µWire/DSP compatible |
µSOIC Package (µSO8) |
Improved 2nd Source of LTC1864 and LTC1864L |
Adc, 16Bit, 250Ksps, Msop-8 | Newark Electronics |
ADC, 16BIT, 250KSPS, MSOP-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7694ARMZ?
Additional datasheets, footprints and schematics for AD7694ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7694ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7694ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7694ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7694ARMZ fall under?
The AD7694ARMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7694ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7694ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7694ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7694ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7694ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7694ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7694ARMZ?
You can fill out our help required form which you can use to request a quote for AD7694ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.