Status: | Production |
---|---|
Series: | AD7693 |
RoHS: | Compliant |
Prices starting from US$22.10
16-bit resolution with no missing codes |
Throughput: 500 kSPS |
INL/DNL: ±0.25 LSB typ, ±0.5 LSB max (±8 ppm of FSR) |
Dynamic range: 96.5 dB |
SINAD: 96 dB at 1 kHz |
THD: −120 dB at 1 kHz |
True differential analog input range: ±VREF 0 V to VREF with VREF up to VDD on both inputs |
No pipeline delay |
Single-supply 5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface |
Proprietary serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Daisy-chain multiple ADCs, selectable busy indicator |
Power dissipation: 40 nJ/conversion |
40 μW at 5 V/1 kSPS |
4 mW at 5 V/100 kSPS |
18 mW at 5 V/500 kSPS |
Standby current: 1 nA |
10-lead package: MSOP (MSOP-8 size) |
Pin-for-pin compatible with the 16-bit AD7687 and AD7688 and the 18-bit AD7690 and AD7691 |
Adc, 16Bit, 500Ksps, Msop-10 | Newark Electronics |
ADC, 16BIT, 500KSPS, MSOP-10 | element14 |
16-bit ADC, 500kSPS, Diff.pin- | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7693BRMZ?
Additional datasheets, footprints and schematics for AD7693BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7693BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7693BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7693BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7693BRMZ fall under?
The AD7693BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7693BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7693BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7693BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7693BRMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD7693BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7693BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7693BRMZ?
You can fill out our help required form which you can use to request a quote for AD7693BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.