Status: | Production |
---|---|
Series: | AD7691 |
RoHS: | Compliant |
Prices starting from US$17.78
18-bit resolution with no missing codes |
Throughput: 250 kSPS |
INL: ±0.75 LSB typical, ±1.5 LSB maximum (±6 ppm of FSR) |
Dynamic range: 102 dB typical at 250 kSPS |
Oversampled dynamic range: 125 dB at1 kSPS |
Noise-free code resolution: 20 bits at 1 kSPS |
Effective resolution: 22.7 bits at 1 kSPS |
See data sheet for additional featuresAD7691-EP supports defense and aerospace applications (AQEC standard) |
Download AD7691-EP data sheet (pdf) |
Military temperature range: –55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14632-01XE DSCC Drawing Number |
18-bit ADC, 250kSPS, Diff.pin- | Analog Devices |
Adc, 18Bit, 250Ksps, Msop-10 | Newark Electronics |
ADC, 18BIT, 250KSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7691BRMZ?
Additional datasheets, footprints and schematics for AD7691BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7691BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7691BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7691BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7691BRMZ fall under?
The AD7691BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7691BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7691BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7691BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7691BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7691BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7691BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7691BRMZ?
You can fill out our help required form which you can use to request a quote for AD7691BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.