Status: | Production |
---|---|
Series: | AD7686 |
RoHS: | Compliant |
16-bit resolution with no missing codes |
Throughput: 500 kSPS |
INL: ±0.6 LSB typical, ±2 LSB maximum (±0.003% of FSR) |
SINAD: 92.5 dB @ 20 kHz |
THD: −110 dB @ 20 kHz |
Pseudo differential analog input range 0 V to VREF with VREF up to VDD |
No pipeline delay |
Single-supply 5 V operation with |
1.8 V/2.5 V/3 V/5 V logic interface |
Serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Daisy-chain multiple ADCs and busy indicator |
Power dissipation |
3.75 μW @ 5 V/100 SPS |
3.75 mW @ 5 V/100 kSPS |
Standby current: 1 nA |
Adc, 16-Bit, 500Ksps, Msop-10 | Newark Electronics |
ADC, 16-BIT, 500KSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7686CRMZ?
Additional datasheets, footprints and schematics for AD7686CRMZ are listed on our Part Details page. You can also find images and similar parts to AD7686CRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7686CRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7686CRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7686CRMZ fall under?
The AD7686CRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7686CRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7686CRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7686CRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7686CRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7686CRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7686CRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7686CRMZ?
You can fill out our help required form which you can use to request a quote for AD7686CRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.