Status: | Production |
---|---|
Series: | AD7683 |
RoHS: | Compliant |
Prices starting from US$9.58
16-Bits Resolution with No Missing 16-Bit Codes |
Throughput: 100 kSPS |
INL: ±1 LSB Typ, ±3 LSB Max |
Power Dissipation: |
4 mW @ 5V/100 kSPS |
150 µW @ 2.7 V/10 kSPS |
Pseudo-Differential Analog Input Range: 0 V to VREF with VREF up to VDD |
No Pipeline Delay |
Single Supply Operation 2.7 V to 5.5 V |
See Data Sheet for Additional Information |
16-BIT 100ksps I.C. | Analog Devices |
ADC, 16BIT, 100KSPS, MSOP-8 | element14 |
Adc, 16Bit, 100Ksps, Msop-8 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7683BRMZ?
Additional datasheets, footprints and schematics for AD7683BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7683BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7683BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7683BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7683BRMZ fall under?
The AD7683BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7683BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7683BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7683BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7683BRMZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AD7683BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7683BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7683BRMZ?
You can fill out our help required form which you can use to request a quote for AD7683BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.