Status: | Production |
---|---|
Series: | AD7682 |
RoHS: | Compliant |
16-bit resolution with no missing codes |
4-channel (AD7682)/8-channel (AD7689) multiplexer with choice of inputs |
Unipolar single-ended |
Differential (GND sense) |
Pseudobipolar |
Throughput: 250 kSPS |
INL: ±0.4 LSB typical, ±1.5 LSB maximum (±23 ppm or FSR) |
Dynamic range: 93.8 dB |
SINAD: 92.5 dB at 20 kHz |
THD: −100 dB at 20 kHz |
Analog input range: 0 V to VREF with VREF up to VDD |
Multiple reference types |
Internal selectable 2.5 V or 4.096 V |
External buffered (up to 4.096 V) |
External (up to VDD) |
Internal temperature sensor (TEMP) |
Channel sequencer, selectable 1-pole filter, busy indicator |
No pipeline delay, SAR architecture |
Single-supply 2.3 V to 5.5 V operation with 1.8 V to 5.5 V logic interface |
Serial interface compatible with SPI, MICROWIRE, QSPI, and DSP |
Power dissipation |
3.5 mW at 2.5 V/200 kSPS |
12.5 mW at 5 V/250 kSPS |
Standby current: 50 nA |
Low cost grade available |
20-lead 4 mm × 4 mm LFCSP package |
20-lead 2.4 mm × 2.4 mm WLCSP package |
Adc, 16Bit, 250Ksps, Lfcsp-20 | Newark Electronics |
ADC, 16BIT, 250KSPS, LFCSP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7682BCPZ?
Additional datasheets, footprints and schematics for AD7682BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7682BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7682BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7682BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7682BCPZ fall under?
The AD7682BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7682BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7682BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7682BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7682BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7682BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7682BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7682BCPZ?
You can fill out our help required form which you can use to request a quote for AD7682BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.