Status: | Production |
---|---|
Series: | AD7680 |
RoHS: | Compliant |
Fast Throughput Rate: 100 kSPS |
Low Power: |
3 mW typ at 100 kSPS with 2.5 V supply |
3.9 mW typ at 100 kSPS with 3 V supply |
16.7 mW typ at 100 kSPS with 5 V supply |
Wide Input Bandwidth: |
86 dB SNR at 10 kHz Input Frequency |
Specified for VDD of 2.5 V to 5.5 V |
Flexible Power/Serial Clock Speed Management |
No Pipeline Delays |
High Speed Serial Interface SPI®/QSPI™/µWire/DSP Compatible |
Standby Mode: 0.5 µA max |
6-Lead SOT-23 and 8-Lead MSOP packages |
16-Bit LOW POWER, 100KSPS I.C. | Analog Devices |
Adc, 16Bit, 100Ksps, Sot-23-6 | Newark Electronics |
ADC, 16BIT, 100KSPS, SOT-23-6 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7680ARJZ-REEL7?
Additional datasheets, footprints and schematics for AD7680ARJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7680ARJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7680ARJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7680ARJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7680ARJZ-REEL7 fall under?
The AD7680ARJZ-REEL7 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7680ARJZ-REEL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7680ARJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7680ARJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7680ARJZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7680ARJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7680ARJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD7680ARJZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD7680ARJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.