Status: | Production |
---|---|
Series: | AD767 |
RoHS: | Compliant |
Complete 12-Bit D/A Function |
On-chip Output Amplifier |
High Stability Buried Zener Reference |
Fast 40 ns Write Pulse |
0.3" Skinny DIP and PLCC Packages |
Single Chip Construction |
Monotonicity Guaranteed Over Temperature |
Settling time: 3 µs max to 1/2 LSB |
Guaranteed for Operation with ±12 V or ±15 V Supplies |
TTL/5 V CMOS Compatible Logic Inputs |
MIL-STD-883 Compliant Versions Available |
IC - 12-BIT D/A CONVERTER | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD767JPZ?
Additional datasheets, footprints and schematics for AD767JPZ are listed on our Part Details page. You can also find images and similar parts to AD767JPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD767JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD767JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD767JPZ fall under?
The AD767JPZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD767JPZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD767JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD767JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD767JPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD767JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD767JPZ often in real-time on the comparison pages.
What if I can't find stock of AD767JPZ?
You can fill out our help required form which you can use to request a quote for AD767JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.