Status: | Production |
---|---|
Series: | AD7678 |
RoHS: | Compliant |
18-bit resolution with no missing codes |
No pipeline delay (SAR architecture) |
Differential input range: ±VREF (VREF up to 5 V) |
Throughput: 100 kSPS |
INL: ±2.5 LSB max (±9.5 ppm of full scale) |
Dynamic range: 103 dB typ (VREF = 5 V) |
S/(N+D): 100 dB typ @ 2 kHz (VREF = 5 V) |
Parallel (18-,16-, or 8-bit bus) and serial 5 V/3 V interface |
SPI®/QSPI™/MICROWIRE™/DSP compatible |
On-board reference buffer |
Single 5 V supply operation |
Power dissipation: 18 mW @ 100 kSPS, 180 μW @ 1 kSPS |
48-lead LQFP or 48-lead LFCSP package |
Pin-to-pin compatible upgrade of AD7674/AD7676/AD7679 |
18-Bit, 100kSPS SAR ADC | Analog Devices |
ADC, 18BIT, 100KSPS, LQFP-48 | Farnell |
Adc, 18Bit, 100Ksps, Lqfp-48 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7678ASTZ?
Additional datasheets, footprints and schematics for AD7678ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7678ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7678ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7678ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7678ASTZ fall under?
The AD7678ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7678ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7678ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7678ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7678ASTZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for AD7678ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7678ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7678ASTZ?
You can fill out our help required form which you can use to request a quote for AD7678ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.