Status: | Production |
---|---|
Series: | AD7676 |
RoHS: | Compliant |
Throughput: 500 kSPS |
INL: ±1 LSB Max (±0.0015% of Full Scale) |
16-Bit Resolution with No Missing Codes |
S/(N+D): 94 dB Typ @ 45 kHz |
THD: –110 dB Typ @ 45 kHz |
Differential Input Range: ±2.5 V |
Both AC and DC Specifications |
See datasheet for additional features |
Adc, 16Bit, 500Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 500KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7676ASTZ?
Additional datasheets, footprints and schematics for AD7676ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7676ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7676ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7676ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7676ASTZ fall under?
The AD7676ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7676ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7676ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7676ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7676ASTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7676ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7676ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7676ASTZ?
You can fill out our help required form which you can use to request a quote for AD7676ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.