Status: | Production |
---|---|
Series: | AD7674 |
RoHS: | Compliant |
18-bit resolution with no missing codes |
No pipeline delay (SAR architecture) |
Differential input range: ±VREF (VREF up to 5 V) |
Throughput |
800 kSPS (warp mode) |
666 kSPS (normal mode) |
570 kSPS (impulse mode) |
INL: ±2.5 LSB max (±9.5 ppm of full scale) |
Dynamic range : 103 dB typ (VREF = 5 V) |
SINAD: 100 dB typ at 2 kHz (VREF = 5 V) |
Parallel (18-, 16-, or 8-bit bus) and serial 5 V/3 V interface |
SPI/QSPI™/MICROWIRE/DSP compatible |
On-board reference buffer |
Single 5 V supply operation |
See data sheet for additional features |
Adc, 18Bit, 800Ksps, -40 To 85Deg C | Newark Electronics |
AD CONVERTOR | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7674ASTZ?
Additional datasheets, footprints and schematics for AD7674ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7674ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7674ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7674ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7674ASTZ fall under?
The AD7674ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7674ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7674ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7674ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7674ASTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7674ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7674ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7674ASTZ?
You can fill out our help required form which you can use to request a quote for AD7674ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.