Status: | Production |
---|---|
Series: | AD7663 |
RoHS: | Compliant |
Prices starting from US$15.39
Throughput: 250 kSPS |
INL: ±3 LSB Max (±0.0046% of Full Scale) |
16-Bit Resolution with No Missing Codes |
S/(N+D): 90 dB Typ @ 100 kHz |
THD: –100 dB Typ @ 100 kHz |
Analog Input Voltage Ranges |
Bipolar: ±10 V, ±5 V, ±2.5 V |
Unipolar: 0 V to 10 V, 0 V to 5 V, 0 V to 2.5 V |
Both AC and DC Specifications |
No Pipeline Delay |
Parallel (8/16 Bits) and Serial 5 V/3 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Single 5 V Supply Operation |
Power Dissipation 35 mW Typical 15 µW @ 100 SPS |
See data sheet for additional features |
16-Bit, 250k SPS CMOS A/D Con | Analog Devices |
Adc, 16Bit, 250Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 250KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7663ASTZ?
Additional datasheets, footprints and schematics for AD7663ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7663ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7663ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7663ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7663ASTZ fall under?
The AD7663ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7663ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7663ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7663ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7663ASTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7663ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7663ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7663ASTZ?
You can fill out our help required form which you can use to request a quote for AD7663ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.