Status: | Production |
---|---|
Series: | AD7658 |
RoHS: | Compliant |
Prices starting from US$16.64
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$16.64
|
-
|
Buy Now |
6 independent ADCs |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V, ±5 V |
iCMOS process technology |
Low power |
140 mW at 250 kSPS with 5 V supplies |
Wide input bandwidth 86.5 dB SNR at 50 kHz input frequency |
On-chip reference and reference buffers |
Fast throughput rate: 250 kSPS |
Parallel, serial, and daisy-chain interface modes |
High speed serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Standby mode: 100 µW maximum |
64-lead LQFP |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7658YSTZ?
Additional datasheets, footprints and schematics for AD7658YSTZ are listed on our Part Details page. You can also find images and similar parts to AD7658YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7658YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7658YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7658YSTZ fall under?
The AD7658YSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7658YSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7658YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7658YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7658YSTZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD7658YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7658YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7658YSTZ?
You can fill out our help required form which you can use to request a quote for AD7658YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.