Status: | Production |
---|---|
Series: | AD7657 |
RoHS: | Compliant |
6 independent ADCs |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V, ±5 V |
Fast throughput rate: 250 kSPS |
iCMOS process technology |
Wide input bandwidth 86.5 dB SNR at 50 kHz input frequency |
Low power 140 mW at 250 kSPS with 5 V supplies |
On-chip reference and reference buffers |
Parallel, serial, and daisy-chain interface modes |
High speed serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Standby mode: 100 µW maximum |
64-lead LQFP |
Adc, 14Bit, 250Ksps, Lqfp-64 | Newark Electronics |
ADC, 14BIT, 250KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7657BSTZ?
Additional datasheets, footprints and schematics for AD7657BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7657BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7657BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7657BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7657BSTZ fall under?
The AD7657BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7657BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7657BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7657BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7657BSTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7657BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7657BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7657BSTZ?
You can fill out our help required form which you can use to request a quote for AD7657BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.