Status: | Production |
---|---|
Series: | AD7656-1 |
RoHS: | Compliant |
Pin and software compatible with AD7656 / AD7657 / AD7658 featuring reduced decoupling requirements |
6 independent ADCs |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V, ±5 V |
Fast throughput rate: 250 kSPS |
iCMOS process technology |
Low power |
140 mW at 250 kSPS with 5 V supplies |
See Data Sheet for Additional Information |
Adc, 16Bit, 250Ksps, Lqfp-64 | Newark Electronics |
ADC, 16BIT, 250KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
6-CHANNEL 16-BIT SE BIPOLAR I. | Analog Devices |
Where can I find additional details, specifications and documents for a AD7656YSTZ-1?
Additional datasheets, footprints and schematics for AD7656YSTZ-1 are listed on our Part Details page. You can also find images and similar parts to AD7656YSTZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7656YSTZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7656YSTZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7656YSTZ-1 fall under?
The AD7656YSTZ-1 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7656YSTZ-1 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7656YSTZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7656YSTZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7656YSTZ-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7656YSTZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7656YSTZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD7656YSTZ-1?
You can fill out our help required form which you can use to request a quote for AD7656YSTZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.