Status: | Production |
---|---|
Series: | AD7656 |
RoHS: | Compliant |
6 independent ADCs |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V, ±5 V |
Fast throughput rate: 250 kSPS |
iCMOS process technology |
Low power 140 mW at 250 kSPS with 5 V supplies |
Wide input bandwidth 86.5 dB SNR at 50 kHz input frequency |
On-chip reference and reference buffers |
Parallel, serial, and daisy-chain interface modes |
High speed serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Standby mode: 100 µW maximum |
64-lead LQFP |
6-CHANNEL 16-BIT SE BIPOLAR I. | Analog Devices |
Adc, 16Bit, 250Ksps, Lqfp-64 | Newark Electronics |
ADC, 16BIT, 250KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7656YSTZ?
Additional datasheets, footprints and schematics for AD7656YSTZ are listed on our Part Details page. You can also find images and similar parts to AD7656YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7656YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7656YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7656YSTZ fall under?
The AD7656YSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7656YSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7656YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7656YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7656YSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7656YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7656YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7656YSTZ?
You can fill out our help required form which you can use to request a quote for AD7656YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.