Status: | Production |
---|---|
Series: | AD7655 |
RoHS: | Compliant |
Prices starting from US$12.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.26
|
1
in stock
|
Buy Now | |
Analog Devices
from US$12.76
|
762
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
35
in stock
|
Buy Now | |
element14
from US$20.91
|
26
in stock
|
Buy Now | |
Farnell
from US$18.64
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$18.12
|
-
|
Buy Now | |
Richardson RFPD
from US$17.56
|
-
|
Buy Now |
4-channel, 16-bit resolution ADC |
2 track-and-hold amplifiers |
Throughput |
500 kSPS (normal mode) |
444 kSPS (impulse mode) |
Analog input voltage range: 0 V to 5 V |
No pipeline delay |
Parallel and serial 5 V/3 V interface |
Refer to data sheet for additional featuresAD7655-EP supports defense and aerospace applications (AQEC standard) |
Download AD7655-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
V62/14620 DSCC Drawing Number |
Low Cost 4-Channel 500 KSPS 16 | Analog Devices |
ADC, 16BIT, 500KSPS, LQFP-48 | element14 |
ADC,AD7655A 16bit 1MSPS 4 ch SPI LQFP | RS |
Adc, 16Bit, 500Ksps, Lqfp-48 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7655ASTZ?
Additional datasheets, footprints and schematics for AD7655ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7655ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7655ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7655ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7655ASTZ fall under?
The AD7655ASTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7655ASTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7655ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7655ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7655ASTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for AD7655ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7655ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7655ASTZ?
You can fill out our help required form which you can use to request a quote for AD7655ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.